onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BCP MC14536BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222227-MC14536BCP Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 2MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222227-MC14536BCP Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 2MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BCP
222227-MC14536BCP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BCP 222227-MC14536BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222227-MC14536BCP Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 2MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 222227-MC14536BCP
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 2MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
2MHZ Clock and Timing IC - 689-MC14536BCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ Clock and Timing IC
689-MC14536BCP
2MHZ Clock and Timing IC 689-MC14536BCP
IC OSC PROG TIMER 2MHZ 16DIP Product overview: MC14536BCP from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14536BCP can be used for catalog matching and distributor lookup.

IC OSC PROG TIMER 2MHZ 16DIP Product overview: MC14536BCP from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14536BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 222227-MC14536BCP 689-MC14536BCP
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BCP 2MHZ Clock and Timing IC
Package Type DIP; 16-DIP Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW,118 - 765541-74HCT9046APW,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
View Details
6 suppliers
TLC555 Low Power Timer - TLC555QDRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details