Manufacturer: ON Semiconductor
Win Source Part Number: 1217862-MC14532BDR2G
Series: 4000B
Packaging: Reel - TR
Type: Priority Encoder
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC14532
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NLV14532BDR2G; CD4532BNSRE4; CD4532BNSRG4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
8-to-3 Priority Encoder, CMOS, 18V, SOIC, 360ps Product overview: MC14532BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14532BDR2G can be used for catalog matching and distributor lookup.
IC PRIORITY ENCODER 1X8:3 16SOIC
Priority Encoder 1 x 8:3 16-SOIC
Priority Encoder 1 x 8:3 16-SOIC
IC PRIORITY ENCOD 1 X 8:3 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1217862-MC14532BDR2G | 743-MC14532BDR2G | 488-MC14532BDR2GDKR-ND | MC14532BDR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14532BDR2G | 18V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS |