onsemi 4000 Cmos, Smd, 4532, Soic16, 15V; Logic Family / Base Number Onsemi MC14532BDG

Description
4000 CMOS, SMD, 4532, SOIC16, 15V; Logic Family / Base Number:MC14532; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
Datasheet
Description
4000 CMOS, SMD, 4532, SOIC16, 15V; Logic Family / Base Number:MC14532; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4000 Cmos, Smd, 4532, Soic16, 15V; Logic Family / Base Number Onsemi - 92K6899 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4532, Soic16, 15V; Logic Family / Base Number Onsemi
92K6899
4000 Cmos, Smd, 4532, Soic16, 15V; Logic Family / Base Number Onsemi 92K6899
4000 CMOS, SMD, 4532, SOIC16, 15V; Logic Family / Base Number:MC14532; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

4000 CMOS, SMD, 4532, SOIC16, 15V; Logic Family / Base Number:MC14532; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, 8Bit Priority Encoder, Soic-16; Logic Family / Base Number Onsemi - 71J5497 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Priority Encoder, Soic-16; Logic Family / Base Number Onsemi
71J5497
Ic, 8Bit Priority Encoder, Soic-16; Logic Family / Base Number Onsemi 71J5497
IC, 8BIT PRIORITY ENCODER, SOIC-16; Logic Family / Base Number:MC14532; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes

IC, 8BIT PRIORITY ENCODER, SOIC-16; Logic Family / Base Number:MC14532; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 92K6899
Product Name 4000 Cmos, Smd, 4532, Soic16, 15V; Logic Family / Base Number Onsemi
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 54185AJ/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
3-to-8 line decoder/demultiplexer - 74HC238D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers