Manufacturer: ON Semiconductor
Win Source Part Number: 1217861-MC14532BDG
Series: 4000B
Packaging: Tube
Type: Priority Encoder
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC14532
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD4532BNSRE4; CD4532BNSRG4; CD4532BPWG4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Priority Encoder 1 x 8:3 16-SOIC
8 to 3 Priority Encoder, CMOS, 18V, SOIC, 125°C Product overview: MC14532BDG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14532BDG can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1217861-MC14532BDG | MC14532BDGOS-ND | 743-MC14532BDG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14532BDG | Signal Switches, Multiplexers, Decoders | 18V SOIC Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |