onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14532BCPG MC14532BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207843-MC14532BCPG Packaging: Tube/Rail Type: Priority Encoder Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207843-MC14532BCPG Packaging: Tube/Rail Type: Priority Encoder Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14532BCPG - 207843-MC14532BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14532BCPG
207843-MC14532BCPG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14532BCPG 207843-MC14532BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 207843-MC14532BCPG Packaging: Tube/Rail Type: Priority Encoder Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207843-MC14532BCPG
Packaging: Tube/Rail
Type: Priority Encoder
Mounting: Through Hole
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Singapore, Singapore
Through-Hole 18V Analog Switch and Multiplexer IC
743-MC14532BCPG
Through-Hole 18V Analog Switch and Multiplexer IC 743-MC14532BCPG
8 to 3 Priority Encoder, CMOS, 18V, 16-Pin PDIP, Through Hole Product overview: MC14532BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14532BCPG can be used for catalog matching and distributor lookup.

8 to 3 Priority Encoder, CMOS, 18V, 16-Pin PDIP, Through Hole Product overview: MC14532BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14532BCPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC14532BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14532BCPGOS-ND
Signal Switches, Multiplexers, Decoders MC14532BCPGOS-ND
Priority Encoder 1 x 8:3 16-PDIP

Priority Encoder 1 x 8:3 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 207843-MC14532BCPG 743-MC14532BCPG MC14532BCPGOS-ND
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14532BCPG Through-Hole 18V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1913273 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type μmax
Number of Pins 8
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052D,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
9 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251QG - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details