Manufacturer: ON Semiconductor
Win Source Part Number: 222225-MC14532BCP
Packaging: Tube/Rail
Type: Priority Encoder
Mounting: Through Hole
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
IC ENCODER PRIORITY 8BIT 16DIP Product overview: MC14532BCP from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14532BCP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 222225-MC14532BCP | 743-MC14532BCP |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14532BCP | 8-bit 8BIT Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 3 to 18 volts |