onsemi Multivibrators MC14528BFELG

Description
Monostable Multivibrator 90ns 16-SOEIAJ
Request a Quote
Description
Monostable Multivibrator 90ns 16-SOEIAJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14528BFELG is a dual, retriggerable, resettable monostable multivibrator designed for generating output pulses of variable widths based on external timing components. It can be triggered by either the leading or trailing edge of an input pulse and features a separate reset option. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across a specified temperature range. This multivibrator is suitable for applications requiring pulse widths less than 10 µs, with a note that for longer pulse widths, the MC14538, which is pin-compatible, should be considered. The device includes diode protection on all inputs and is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free and RoHS compliant. The MC14528BFELG is housed in a SOIC-16 package, making it compact for integration into various designs.

Datasheet Summary
Powered by GS/AI

The MC14528BFELG is a dual, retriggerable, resettable monostable multivibrator designed for generating output pulses of variable widths based on external timing components. It can be triggered by either the leading or trailing edge of an input pulse and features a separate reset option. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across a specified temperature range. This multivibrator is suitable for applications requiring pulse widths less than 10 µs, with a note that for longer pulse widths, the MC14538, which is pin-compatible, should be considered. The device includes diode protection on all inputs and is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free and RoHS compliant. The MC14528BFELG is housed in a SOIC-16 package, making it compact for integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MC14528BFELG-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BFELG-ND
Multivibrators MC14528BFELG-ND
Monostable Multivibrator 90ns 16-SOEIAJ

Monostable Multivibrator 90ns 16-SOEIAJ

Buy Now Datasheet
Logic - Logic - Multivibrators - MC14528BFELG - 1217856-MC14528BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14528BFELG
1217856-MC14528BFELG
Logic - Logic - Multivibrators - MC14528BFELG 1217856-MC14528BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 1217856-MC14528BFELG Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 2 Propagation Delay: 90ns Part Status: Obsolete(EOL) Family Name: MC14528 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): BU4528BF-E2; BU4528BF; HCF4098BC1; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217856-MC14528BFELG
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 2
Propagation Delay: 90ns
Part Status: Obsolete(EOL)
Family Name: MC14528
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): BU4528BF-E2; BU4528BF; HCF4098BC1;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Multivibrators - MC14528BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14528BFELG
Logic - Multivibrators MC14528BFELG
IC MULTIVIBRATOR 90NS 16SOEIAJ

IC MULTIVIBRATOR 90NS 16SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14528BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14528BFELG
Integrated Circuits (ICs) - Logic - Multivibrators MC14528BFELG
IC MULTIVIBRATOR 90NS 16SOEIAJ

IC MULTIVIBRATOR 90NS 16SOEIAJ

Supplier's Site
Multivibrators - MC14528BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14528BFELG
Multivibrators MC14528BFELG
Monostable Multivibrator 90 ns 16-SOEIAJ

Monostable Multivibrator 90 ns 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC14528BFELG-ND 1217856-MC14528BFELG MC14528BFELG MC14528BFELG MC14528BFELG
Product Name Multivibrators Logic - Logic - Multivibrators - MC14528BFELG Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ANSR - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
Logic - Multivibrators - SN74LV123APW - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 12 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details