Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 787711-MC14521BFELG
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Divide-by-2
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 24
Reset: Asynchronous
Count Rate: 12MHz
Part Status: Obsolete(EOL)
Family Name: MC14521
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC14521BCP; MC14521BCPG; MC14521BDR2; MC14521BD;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC DIVIDER BY 2 24-BIT 16SOEIAJ
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOEIAJ
IC DIVIDER 24STAGE FREQ 16SOEIAJ
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC14521BFELG-ND | 787711-MC14521BFELG | MC14521BFELG | MC14521BFELG | MC14521BFELG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14521BFELG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Division Ratio | 2 |