onsemi Logic - Logic - Counters, Dividers - MC14521BF MC14521BF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217848-MC14521BF Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217848-MC14521BF Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14521BF - 1217848-MC14521BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14521BF
1217848-MC14521BF
Logic - Logic - Counters, Dividers - MC14521BF 1217848-MC14521BF
Manufacturer: ON Semiconductor Win Source Part Number: 1217848-MC14521BF Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217848-MC14521BF
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1217848-MC14521BF
Product Name Logic - Logic - Counters, Dividers - MC14521BF
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040PW,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset - CD74ACT163M96 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 5V; 5.5
View Details
7 suppliers
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details