Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 207842-MC14521BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
IC DIVIDER BY 2 24-BIT 16DIP
IC OSCILLATOR 24STAGE 16DIP
IC, 24-STAGE FREQUENCY DIVIDER, DIP-16; No. of Inputs:2Inputs; Clock Frequency:12MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC14521BCPGOS-ND | 207842-MC14521BCPG | MC14521BCPG | MC14521BCPG | 45J1112 | MC14521BCPG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14521BCPG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Ic, 24-Stage Frequency Divider, Dip-16; No. Of Inputs Onsemi | Counters, Dividers |
| Division Ratio | 2 | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | DIP | DIP; 16-DIP (0.300\", 7.62mm) |