onsemi Logic - Logic - Counters, Dividers - MC14520BDW MC14520BDW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217844-MC14520BDW Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 4520 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217844-MC14520BDW Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 4520 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14520BDW - 1217844-MC14520BDW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14520BDW
1217844-MC14520BDW
Logic - Logic - Counters, Dividers - MC14520BDW 1217844-MC14520BDW
Manufacturer: ON Semiconductor Win Source Part Number: 1217844-MC14520BDW Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 4520 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217844-MC14520BDW
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 4520
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Counters, Dividers - MC14520BDW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14520BDW-ND
Counters, Dividers MC14520BDW-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - MC14520BDW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14520BDW
Logic - Counters, Dividers MC14520BDW
IC COUNTER DUAL BINARY 16-SOIC

IC COUNTER DUAL BINARY 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14520BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14520BDW
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14520BDW
IC BINARY COUNTR DL 4BIT 16SOIC

IC BINARY COUNTR DL 4BIT 16SOIC

Supplier's Site
Counters, Dividers - MC14520BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14520BDW
Counters, Dividers MC14520BDW
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1217844-MC14520BDW MC14520BDW-ND MC14520BDW MC14520BDW MC14520BDW
Product Name Logic - Logic - Counters, Dividers - MC14520BDW Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V ~ 18V 1.8V; 3 V ~ 18 V
Package Type SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC193DB118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details
SN54HC161 Synchronous 4-Bit Binary Counters - 8407501EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details