Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 849708-MC14520BCPG
Series: 4000B
Features: Counter IC 2 Element 4 Bit
Package: Tube
Part Status: Obsolete
Family Name: MC14520
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COUNTER BINARY DUAL 16DIP
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP
IC BINARY COUNTER DL 4BIT 16DIP
IC COUNTER BINARY DUAL 16DIP
CMOS Logic, Dual Binary Counters, PDIP16, Pb-Free
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14520BCPGOS-ND | 849708-MC14520BCPG | MC14520BCPG | MC14520BCPG | MC14520BCPG | MC14520BCPG | 70099884 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14520BCPG | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | CMOS Logic, Dual Binary Counters, PDIP16, Pb-Free |
| Counter Type | MOD-N | ||||||
| Counter Category | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous | |||||
| Counter Direction | UP | UP | |||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | PDIP |