onsemi Counter ICs MC14518BDWG

Description
MC14518BDWG, LOG CMOS COUNTER DUAL
Request a Quote Datasheet
Description
MC14518BDWG, LOG CMOS COUNTER DUAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 8063289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
8063289P
Counter ICs 8063289P
MC14518BDWG, LOG CMOS COUNTER DUAL

MC14518BDWG, LOG CMOS COUNTER DUAL

Supplier's Site
Counter ICs - 8063289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
8063289
Counter ICs 8063289
MC14518BDWG, LOG CMOS COUNTER DUAL

MC14518BDWG, LOG CMOS COUNTER DUAL

Supplier's Site
 - MC14518BDWG - Rochester Electronics
Newburyport, MA, United States
Decade Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Decade Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 488-MC14518BDWG-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC14518BDWG-ND
Counters, Dividers 488-MC14518BDWG-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Counters, Dividers - 1990-MC14518BDWG-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1990-MC14518BDWG-ND
Counters, Dividers 1990-MC14518BDWG-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC14518BDWG - 787708-MC14518BDWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14518BDWG
787708-MC14518BDWG
Logic - Logic - Counters, Dividers - MC14518BDWG 787708-MC14518BDWG
Manufacturer: ON Semiconductor Win Source Part Number: 787708-MC14518BDWG Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: BCD Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Family Name: MC14518 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD4518BPWRG4; CD4518BME4; CD4518BM96G4 ; HCF4518M013TR ; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787708-MC14518BDWG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: BCD Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Family Name: MC14518
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD4518BPWRG4; CD4518BME4; CD4518BM96G4 ; HCF4518M013TR ;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4000 Cmos, Smd, 4518, Soic16, 18V; Logic Family / Base Number Onsemi - 97K4607 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4518, Soic16, 18V; Logic Family / Base Number Onsemi
97K4607
4000 Cmos, Smd, 4518, Soic16, 18V; Logic Family / Base Number Onsemi 97K4607
4000 CMOS, SMD, 4518, SOIC16, 18V; Logic Family / Base Number:MC14518; Counter Type:BCD; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

4000 CMOS, SMD, 4518, SOIC16, 18V; Logic Family / Base Number:MC14518; Counter Type:BCD; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Counters, Dividers - MC14518BDWG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14518BDWG
Logic - Counters, Dividers MC14518BDWG
IC COUNTER DUAL BCD 16-SOIC

IC COUNTER DUAL BCD 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - MC14518BDWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14518BDWG
Counters, Dividers MC14518BDWG
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14518BDWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14518BDWG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14518BDWG
IC BCD COUNTER DUAL 4BIT 16SOIC

IC BCD COUNTER DUAL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 8063289P 8063289 MC14518BDWG 488-MC14518BDWG-ND 787708-MC14518BDWG 97K4607 MC14518BDWG MC14518BDWG MC14518BDWG
Product Name Counter ICs Counter ICs Counters, Dividers Logic - Logic - Counters, Dividers - MC14518BDWG 4000 Cmos, Smd, 4518, Soic16, 18V; Logic Family / Base Number Onsemi Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 18 v, -0.5 v 3 V ~ 18 V 3V; 3V 1.8V; 3 V ~ 18 V
Package Type SOIC; Soic w SOIC; SOIC-16W SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family Cmos CMOS
Number of Pins 16 16
Number of units in IC 2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BN - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
14-stage divider and oscillator - 74AHC1G4214GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
Logic - Counters, Dividers - 74ACT163PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details