onsemi Counters, Dividers MC14518BDW

Description
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Request a Quote Datasheet
Description
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC14518BDW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14518BDW-ND
Counters, Dividers MC14518BDW-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC14518BDW - 1217834-MC14518BDW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14518BDW
1217834-MC14518BDW
Logic - Logic - Counters, Dividers - MC14518BDW 1217834-MC14518BDW
Manufacturer: ON Semiconductor Win Source Part Number: 1217834-MC14518BDW Packaging: Tube Mounting Style: SMD Logic Type: BCD Counter Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 4518 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217834-MC14518BDW
Packaging: Tube
Mounting Style: SMD
Logic Type: BCD Counter
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 4518
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Logic - Counters, Dividers - MC14518BDW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14518BDW
Logic - Counters, Dividers MC14518BDW
IC COUNTER DUAL BCD 16-SOIC

IC COUNTER DUAL BCD 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - MC14518BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14518BDW
Counters, Dividers MC14518BDW
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14518BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14518BDW
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14518BDW
IC BCD COUNTER DUAL 4BIT 16SOIC

IC BCD COUNTER DUAL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC14518BDW-ND 1217834-MC14518BDW MC14518BDW MC14518BDW MC14518BDW
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC14518BDW Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Counter Category Synchronous; Asynchronous Synchronous; Synchronous / Asynchronous
Counter Direction UP UP
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74AC191MTC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 133 MHz
View Details
Counters, Dividers - 54LS193FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 20 MHz
View Details
2 suppliers