onsemi Counters, Dividers MC14516BCPG

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC14516BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14516BCPGOS-ND
Counters, Dividers MC14516BCPGOS-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC14516BCPG - 1073206-MC14516BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14516BCPG
1073206-MC14516BCPG
Logic - Logic - Counters, Dividers - MC14516BCPG 1073206-MC14516BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073206-MC14516BCPG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1073206-MC14516BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Counters, Dividers - MC14516BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14516BCPG
Logic - Counters, Dividers MC14516BCPG
IC COUNTER BINARY UP/DOWN 16DIP

IC COUNTER BINARY UP/DOWN 16DIP

Supplier's Site Datasheet
Counters, Dividers - MC14516BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14516BCPG
Counters, Dividers MC14516BCPG
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14516BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14516BCPG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14516BCPG
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC14516BCPGOS-ND 1073206-MC14516BCPG MC14516BCPG MC14516BCPG MC14516BCPG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC14516BCPG Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional UP; DOWN; Bidirectional
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5.5 v, 4.5 v
Package Type SOIC; Soic
Logic Family Hct
View Details
Dual 4-bit binary ripple counter - 74HCT393PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
2 suppliers