onsemi Signal Switches, Multiplexers, Decoders MC14515BDWR2G

Description
Decoder/Demultiplexe r 1 x 4:16 24-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 4:16 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC14515BDWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14515BDWR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC14515BDWR2GOSCT-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC14515BDWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14515BDWR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC14515BDWR2GOSTR-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC14515BDWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14515BDWR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC14515BDWR2GOSDKR-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2G - 1217806-MC14515BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2G
1217806-MC14515BDWR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2G 1217806-MC14515BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217806-MC14515BDWR2 G Series: 4000B Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -55°C ~ 125°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Current - Output High, Low: 3.5mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC14515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): CD4515BNSR; CD4515BNS; CD4515BPWR; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217806-MC14515BDWR2G
Series: 4000B
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 3.5mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: MC14515
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): CD4515BNSR; CD4515BNS; CD4515BPWR;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-MC14515BDWR2G
SOIC Analog Switch and Multiplexer IC 743-MC14515BDWR2G
4-Bit 4-to-16 Demultiplexer/Decode r/Latch IC, SOIC Product overview: MC14515BDWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14515BDWR2G can be used for catalog matching and distributor lookup.

4-Bit 4-to-16 Demultiplexer/Decoder/Latch IC, SOIC Product overview: MC14515BDWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14515BDWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC14515BDWR2G
Logic - Signal Switches, Multiplexers, Decoders MC14515BDWR2G
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14515BDWR2GOSCT-ND 1217806-MC14515BDWR2G 743-MC14515BDWR2G MC14515BDWR2G
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2G SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data