onsemi 4BIT Analog Switch and Multiplexer IC MC14515BDWR2

Description
IC LATCH/DCODER 4BIT 4-16 24SOIC Product overview: MC14515BDWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14515BDWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LATCH/DCODER 4BIT 4-16 24SOIC Product overview: MC14515BDWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14515BDWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4BIT Analog Switch and Multiplexer IC
743-MC14515BDWR2
4BIT Analog Switch and Multiplexer IC 743-MC14515BDWR2
IC LATCH/DCODER 4BIT 4-16 24SOIC Product overview: MC14515BDWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14515BDWR2 can be used for catalog matching and distributor lookup.

IC LATCH/DCODER 4BIT 4-16 24SOIC Product overview: MC14515BDWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14515BDWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2 - 222209-MC14515BDWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2
222209-MC14515BDWR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2 222209-MC14515BDWR2
Manufacturer: ON Semiconductor Win Source Part Number: 222209-MC14515BDWR2 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 3.5mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4515BM96; NLV14515BDWR2G; MC14515BDWR2; MC14515BDWG; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 222209-MC14515BDWR2
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 3.5mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4515BM96; NLV14515BDWR2G; MC14515BDWR2; MC14515BDWG;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC14515BDWR2 222209-MC14515BDWR2
Product Name 4BIT Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14515BDWR2
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
CD4053B-MIL CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BF3A - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT158SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1914945 - RS Components, Ltd.
Specs
Configuration Quad DPDT
Package Type Tqfn
Number of Pins 36
View Details