Manufacturer: ON Semiconductor
Win Source Part Number: 124603-MC14514BDWR2G
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 3.5mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
4-Bit 4-to-16 Demultiplexer/Decode
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
IC DECODER/DEMUX 1X4:16 24SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 124603-MC14514BDWR2G | 743-MC14514BDWR2G | MC14514BDWR2GOSCT-ND | MC14514BDWR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14514BDWR2G | SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |