onsemi Transparent Latch/decoder, 4 Onsemi MC14514BDWR2G

Description
TRANSPARENT LATCH/DECODER, 4:16, SOIC-24; Logic Family / Base Number:14514B; Logic Type:Latch / Line Decoder; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRANSPARENT LATCH/DECODER, 4:16, SOIC-24; Logic Family / Base Number:14514B; Logic Type:Latch / Line Decoder; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transparent Latch/decoder, 4 Onsemi - 42AC1735 - Newark, An Avnet Company
Chicago, IL, United States
Transparent Latch/decoder, 4 Onsemi
42AC1735
Transparent Latch/decoder, 4 Onsemi 42AC1735
TRANSPARENT LATCH/DECODER, 4:16, SOIC-24; Logic Family / Base Number:14514B; Logic Type:Latch / Line Decoder; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

TRANSPARENT LATCH/DECODER, 4:16, SOIC-24; Logic Family / Base Number:14514B; Logic Type:Latch / Line Decoder; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC14514BDWR2G - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC14514BDWR2G
Signal Switches, Multiplexers, Decoders MC14514BDWR2G
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 42AC1735 MC14514BDWR2G
Product Name Transparent Latch/decoder, 4 Onsemi Signal Switches, Multiplexers, Decoders
Function Decoder Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 18V 3V ~ 18V
Package Type SOIC; SOIC SOIC; 24-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1196 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 3.6V
View Details
 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601Q2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details