onsemi 3V 18V 8.8mA SOIC Analog Switch and Multiplexer IC MC14512BDR2G

Description
8-Ch Mux IC, SOIC, 3V-18V, 170ns, 8.8mA Product overview: MC14512BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, 8.8mA, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, 18V, 8.8mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14512BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch Mux IC, SOIC, 3V-18V, 170ns, 8.8mA Product overview: MC14512BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, 8.8mA, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, 18V, 8.8mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14512BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 18V 8.8mA SOIC Analog Switch and Multiplexer IC
743-MC14512BDR2G
3V 18V 8.8mA SOIC Analog Switch and Multiplexer IC 743-MC14512BDR2G
8-Ch Mux IC, SOIC, 3V-18V, 170ns, 8.8mA Product overview: MC14512BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, 8.8mA, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, 18V, 8.8mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14512BDR2G can be used for catalog matching and distributor lookup.

8-Ch Mux IC, SOIC, 3V-18V, 170ns, 8.8mA Product overview: MC14512BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, 8.8mA, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, 18V, 8.8mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14512BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC14512BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14512BDR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC14512BDR2GOSCT-ND
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC14512BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14512BDR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC14512BDR2GOSTR-ND
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC14512BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14512BDR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC14512BDR2GOSDKR-ND
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BDR2G - 022590-MC14512BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BDR2G
022590-MC14512BDR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BDR2G 022590-MC14512BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022590-MC14512BDR2G Packaging: Reel - TR Type: Data Selector/Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022590-MC14512BDR2G
Packaging: Reel - TR
Type: Data Selector/Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC14512BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC14512BDR2G
Logic - Signal Switches, Multiplexers, Decoders MC14512BDR2G
IC DATA SEL/MULTPL 1X8:1 16SOIC

IC DATA SEL/MULTPL 1X8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC14512BDR2G MC14512BDR2GOSCT-ND 022590-MC14512BDR2G MC14512BDR2G
Product Name 3V 18V 8.8mA SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BDR2G Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer Configuration Nexperia - 26AC8662 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 10 volts
Ron 160 ohms
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BE - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 5962-8950802FA - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1905812P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details