onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCPG MC14512BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926088-MC14512BCPG Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MC14512 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926088-MC14512BCPG Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MC14512 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCPG - 926088-MC14512BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCPG
926088-MC14512BCPG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCPG 926088-MC14512BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 926088-MC14512BCPG Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MC14512 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926088-MC14512BCPG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC14512
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
3V 18V Analog Switch and Multiplexer IC
743-MC14512BCPG
3V 18V Analog Switch and Multiplexer IC 743-MC14512BCPG
8-Line to 1-Line Multiplexer, PDIP, 3V-18V, 170ns Product overview: MC14512BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14512BCPG can be used for catalog matching and distributor lookup.

8-Line to 1-Line Multiplexer, PDIP, 3V-18V, 170ns Product overview: MC14512BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14512BCPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC14512BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14512BCPGOS-ND
Signal Switches, Multiplexers, Decoders MC14512BCPGOS-ND
Data Selector/Multiplexer 1 x 8:1 16-PDIP

Data Selector/Multiplexer 1 x 8:1 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC14512BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC14512BCPG
Logic - Signal Switches, Multiplexers, Decoders MC14512BCPG
IC DATA SELCT/MULTPL 1X8:1 16DIP

IC DATA SELCT/MULTPL 1X8:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 926088-MC14512BCPG 743-MC14512BCPG MC14512BCPGOS-ND MC14512BCPG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCPG 3V 18V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP Rail/Tube DIP; "16-DIP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT257MTC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1916851 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details