onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCP MC14512BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222199-MC14512BCP Packaging: Tube/Rail Type: Data Selector/Multiplexer Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222199-MC14512BCP Packaging: Tube/Rail Type: Data Selector/Multiplexer Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCP - 222199-MC14512BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCP
222199-MC14512BCP
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCP 222199-MC14512BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222199-MC14512BCP Packaging: Tube/Rail Type: Data Selector/Multiplexer Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 222199-MC14512BCP
Packaging: Tube/Rail
Type: Data Selector/Multiplexer
Mounting: Through Hole
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC14512BCP
Analog Switch and Multiplexer IC 743-MC14512BCP
IC DATA SELECTOR 8CH CMOS 16DIP Product overview: MC14512BCP from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14512BCP can be used for catalog matching and distributor lookup.

IC DATA SELECTOR 8CH CMOS 16DIP Product overview: MC14512BCP from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14512BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 222199-MC14512BCP 743-MC14512BCP
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14512BCP Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

QFN Analog Switch and Multiplexer IC - 743-74HC154BQ,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
3 suppliers
CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BF - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1922929 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details