onsemi Latch/decoder/driver, Bcd-7 Seg, Soic-16; Logic Family / Base Number Onsemi MC14511BDR2G

Description
Seven Segment Decoder/Driver, CMOS Series, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Seven Segment Decoder/Driver, CMOS Series, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14511BDR2G - Rochester Electronics
Newburyport, MA, United States
Seven Segment Decoder/Driver, CMOS Series, True Output, CMOS, PDSO16

Seven Segment Decoder/Driver, CMOS Series, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Latch/decoder/driver, Bcd-7 Seg, Soic-16; Logic Family / Base Number Onsemi - 30AC9829 - Newark, An Avnet Company
Chicago, IL, United States
Latch/decoder/driver, Bcd-7 Seg, Soic-16; Logic Family / Base Number Onsemi
30AC9829
Latch/decoder/driver, Bcd-7 Seg, Soic-16; Logic Family / Base Number Onsemi 30AC9829
LATCH/DECODER/DRIVER , BCD-7 SEG, SOIC-16; Logic Family / Base Number:-; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

LATCH/DECODER/DRIVER, BCD-7 SEG, SOIC-16; Logic Family / Base Number:-; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number MC14511BDR2G 30AC9829
Product Name Latch/decoder/driver, Bcd-7 Seg, Soic-16; Logic Family / Base Number Onsemi
Function Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
CD54ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD54ACT138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family ACT
View Details
4 To 16 Decoder / Demux, Dip-24; Logic Family / Base Number Nexperia - 07WX3547 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 5.5V
View Details