onsemi Logic - Logic - Translators, Level Shifters - MC14504BFELG MC14504BFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114463-MC14504BFELG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOEIAJ
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114463-MC14504BFELG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC14504BFELG - 114463-MC14504BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC14504BFELG
114463-MC14504BFELG
Logic - Logic - Translators, Level Shifters - MC14504BFELG 114463-MC14504BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 114463-MC14504BFELG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOEIAJ

Manufacturer: ON Semiconductor
Win Source Part Number: 114463-MC14504BFELG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 3V to 18V
Voltage - VCCB: 3V to 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 114463-MC14504BFELG
Product Name Logic - Logic - Translators, Level Shifters - MC14504BFELG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595D,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VDA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details