onsemi Logic - Logic - Translators, Level Shifters - MC14504BFEL MC14504BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217767-MC14504BFEL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V ~ 18V Voltage - VCCB: 3V ~ 18V Part Status: Obsolete(EOL) Family Name: MC14504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4504BNS; CD4504BNSR; CD4504BNSRG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217767-MC14504BFEL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V ~ 18V Voltage - VCCB: 3V ~ 18V Part Status: Obsolete(EOL) Family Name: MC14504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4504BNS; CD4504BNSR; CD4504BNSRG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC14504BFEL - 1217767-MC14504BFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC14504BFEL
1217767-MC14504BFEL
Logic - Logic - Translators, Level Shifters - MC14504BFEL 1217767-MC14504BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1217767-MC14504BFEL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V ~ 18V Voltage - VCCB: 3V ~ 18V Part Status: Obsolete(EOL) Family Name: MC14504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4504BNS; CD4504BNSR; CD4504BNSRG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217767-MC14504BFEL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 3V ~ 18V
Voltage - VCCB: 3V ~ 18V
Part Status: Obsolete(EOL)
Family Name: MC14504
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD4504BNS; CD4504BNSR; CD4504BNSRG4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217767-MC14504BFEL
Product Name Logic - Logic - Translators, Level Shifters - MC14504BFEL
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HCT165PW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers