ON Semiconductor, MC14504BDTR2G
ON Semiconductor, MC14504BDTR2G
ON Semiconductor, MC14504BDTR2G
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
TTL/CMOS to CMOS Translator, 6 Func, True Output, CMOS, PDSO16
IC TRANSLATOR UNIDIR 16TSSOP
IC TRNSLTR UNIDIR 16TSSOP
IC TRNSLTR UNIDIR 16TSSOP
LEVEL SHIFTER, HEX, NON INVERTING, TSSOP; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:340ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C RoHS Compliant: Yes
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1869328 | 1869328P | MC14504BDTR2GOSTR-ND | MC14504BDTR2G | MC14504BDTR2G | MC14504BDTR2G | MC14504BDTR2G | 81Y6572 | MC14504BDTR2G |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Level Shifter, Hex, Non Inverting, Tssop; No. Of Inputs Onsemi | Translators, Level Shifters | |
| Logic Family | CMOS; CMOS | TTL; CMOS; TTL | TTL; CMOS | ||||||
| Package Type | SSOP; Tssop | SSOP; TSSOP; TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; TSSOP-14-16 | SSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Output Type | Ttl | TTL | Inverted | Non-Inverted | Non-Inverted | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |