onsemi Logic - Logic - Translators, Level Shifters - MC14504BDTR2G MC14504BDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041468-MC14504BDTR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041468-MC14504BDTR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC14504BDTR2G - 041468-MC14504BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC14504BDTR2G
041468-MC14504BDTR2G
Logic - Logic - Translators, Level Shifters - MC14504BDTR2G 041468-MC14504BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 041468-MC14504BDTR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 041468-MC14504BDTR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 3V to 18V
Voltage - VCCB: 3V to 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 041468-MC14504BDTR2G
Product Name Logic - Logic - Translators, Level Shifters - MC14504BDTR2G
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC194DB/DG,118-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD54HC597F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
View Details
3 suppliers