MC14504BDTG, LOG CMOS TRNSLATR HEX
MC14504BDTG, LOG CMOS TRNSLATR HEX
MC14504BDTG, LOG CMOS TRNSLATR HEX
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
HEX TTL LEVEL SHIFTER, TSSOP-16; No. of Inputs:1Inputs; Output Current:8.8mA; Propagation Delay:340ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C RoHS Compliant: Yes
LEVEL SHIFTER, HEX, NON INVERTING, TSSOP; No. of Inputs:1; Output Current:8.8mA; Propagation Delay:340ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
IC TRNSLTR UNIDIR 16TSSOP
IC TRANSLATOR UNIDIR 16TSSOP
IC TRNSLTR UNIDIR 16TSSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 8063258P | 8063258 | MC14504BDTGOS-ND | 42K0547 | MC14504BDTG | 598-MC14504BDTG | MC14504BDTG | MC14504BDTG |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Hex Ttl Level Shifter, Tssop-16; No. Of Inputs Onsemi | Translators, Level Shifters | IC TRNSLTR UNIDIR 16TSSOP | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | CMOS; CMOS | Cmos | CMOS; CMOS | |||||
| Package Type | SSOP; TSSOP; TSSOP | SSOP; Tssop | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; 16-TSSOP (0.173, 4.40mm Width) | |||
| Output Type | CMOS/TTL | Cmos, ttl | Inverted | Non-Inverted | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |