Hex Level Shifter TTL/CMOS to CMOS SO16
Hex Level Shifter TTL/CMOS to CMOS SO16
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
LEVEL SHIFTER, HEX, NON INVERTING, SOIC; No. of Inputs:1; Output Current:8.8mA; Propagation Delay:160ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; RoHS Compliant: Yes
HEX LOGIC LEVEL SHIFTER 6BIT SOIC-16; No. of Inputs:6Inputs; Output Current:8.8mA; Propagation Delay:160ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C RoHS Compliant: Yes
HEX LOGIC LEVEL SHIFTER 6BIT SOIC-16, FULL REEL; No. of Inputs:6Inputs; Output Current:8.8mA; Propagation Delay:160ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
IC TRNSLTR UNIDIRECTIONAL 16SOIC
IC TRANSLATOR UNIDIR 16SOIC
IC TRNSLTR UNIDIRECTIONAL 16SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 7737746P | 1703465 | MC14504BDR2GOSCT-ND | 81Y6570 | 45J1102 | MC14504BDR2G | MC14504BDR2G | MC14504BDR2G | MC14504BDR2G |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Level Shifter, Hex, Non Inverting, Soic; No. Of Inputs Onsemi | Hex Logic Level Shifter 6Bit Soic-16, Full Reel; No. Of Inputs Onsemi | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | CMOS; CMOS | Cmos, ttl | |||||||
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Output Type | CMOS | Cmos | Inverted | Non-Inverted | Non-Inverted | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |