onsemi Logic - Logic - Translators, Level Shifters - MC14504BDR2 MC14504BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217764-MC14504BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217764-MC14504BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC14504BDR2 - 1217764-MC14504BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC14504BDR2
1217764-MC14504BDR2
Logic - Logic - Translators, Level Shifters - MC14504BDR2 1217764-MC14504BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217764-MC14504BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217764-MC14504BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217764-MC14504BDR2
Product Name Logic - Logic - Translators, Level Shifters - MC14504BDR2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166PW,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-3243-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
Shift Registers - 54AC299LMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers