Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
Hex logic level shifter,MC14504BD SOIC16
IC TRNSLTR UNIDIRECTIONAL 16SOIC
IC TRANSLATOR UNIDIR 16SOIC
4000 CMOS, SMD, 4504, SOIC16, 15V; No. of Inputs:6; Output Current:8.8mA; Propagation Delay:160ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
HEX TTL LEVEL SHIFTER, SOIC-16; No. of Inputs:1Inputs; Output Current:8.8mA; Propagation Delay:275ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
Translator Circuit Channel
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
IC TRNSLTR UNIDIRECTIONAL 16SOIC
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC14504BDGOS-ND | 1032927 | MC14504BDG | MC14504BDG | 92K6880 | 71J5489 | MC14504BDG | MC14504BDG | MC14504BDG |
| Product Name | Translators, Level Shifters | Translator ICs | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | 4000 Cmos, Smd, 4504, Soic16, 15V; No. Of Inputs Onsemi | Hex Ttl Level Shifter, Soic-16; No. Of Inputs Onsemi | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||||
| Output Type | Inverted | CMOS | Non-Inverted | Non-Inverted | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Family | CMOS; CMOS |