onsemi Hex Ttl Level Shifter, Soic-16; No. Of Inputs Onsemi MC14504BDG.

Description
HEX TTL LEVEL SHIFTER, SOIC-16; No. of Inputs:1Inputs; Output Current:8.8mA; Propagation Delay:275ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
Description
HEX TTL LEVEL SHIFTER, SOIC-16; No. of Inputs:1Inputs; Output Current:8.8mA; Propagation Delay:275ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hex Ttl Level Shifter, Soic-16; No. Of Inputs Onsemi - 26AC1869 - Newark, An Avnet Company
Chicago, IL, United States
Hex Ttl Level Shifter, Soic-16; No. Of Inputs Onsemi
26AC1869
Hex Ttl Level Shifter, Soic-16; No. Of Inputs Onsemi 26AC1869
HEX TTL LEVEL SHIFTER, SOIC-16; No. of Inputs:1Inputs; Output Current:8.8mA; Propagation Delay:275ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

HEX TTL LEVEL SHIFTER, SOIC-16; No. of Inputs:1Inputs; Output Current:8.8mA; Propagation Delay:275ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26AC1869
Product Name Hex Ttl Level Shifter, Soic-16; No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Translating Buffer, 1-Ch, Xson-6; No. Of Inputs Nexperia - 18AC8169 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 0.7000 to 2.75 volts
Propagation Delay 4.7 ns
View Details
3 suppliers