onsemi Logic - Logic - Translators, Level Shifters - MC14504BCP MC14504BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222191-MC14504BCP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-DIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222191-MC14504BCP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-DIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC14504BCP - 222191-MC14504BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC14504BCP
222191-MC14504BCP
Logic - Logic - Translators, Level Shifters - MC14504BCP 222191-MC14504BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222191-MC14504BCP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-DIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 222191-MC14504BCP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 3V to 18V
Voltage - VCCB: 3V to 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-DIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 222191-MC14504BCP
Product Name Logic - Logic - Translators, Level Shifters - MC14504BCP
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Dual supply 8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC8T595BQX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers