Buffers & Line Drivers 3-18V Hex 3-State Non-Inverting
NON INVERTING BUFFER, SOIC-16, FULL REEL; Logic Family / Base Number:MC14503; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC145 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC14503BDR2G | 71J5488 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Soic-16, Full Reel; Logic Family / Base Number Onsemi |