Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022588-MC14503BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 14.1mA, 25mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
IC BUFFER NON-INVERT 18V 16SOIC
IC BUFFER NON-INVERT 18V 16SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MC14503BDR2GOSDKR-ND | 022588-MC14503BDR2G | MC14503BDR2G | MC14503BDR2G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14503BDR2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |