NON INVERTING BUFFER, SOIC-16; Logic Family / Base Number:MC14503; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:MC145; MSL:- RoHS Compliant: Yes
Buffers & Line Drivers 3-18V Hex 3-State Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 71J5487 | MC14503BDG |
| Product Name | Non Inverting Buffer, Soic-16; Logic Family / Base Number Onsemi | Buffers & Line Drivers |