Win Source Part Number: 1076838-MC14503BCPG
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 4000B
Package: Tube
Standard Package: 500
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 14.1mA, 25mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Voltage - Supply: 3V ~ 18V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CD4503BE; MC14050BCPG; MC74AC240NG; MC74AC240N; 74HC366N,652; TC74HC4050AP(F); 74HC243N,652;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC14503BCPGOS,2156-M
Base Product Number: MC14503
Product Status: Obsolete
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-PDIP
IC BUFFER NON-INVERT 18V 16DIP
IC BUFFER NON-INVERT 18V 16DIP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1076838-MC14503BCPG | MC14503BCPGOS-ND | MC14503BCPG | MC14503BCPG |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |