Manufacturer: ON Semiconductor
Win Source Part Number: 222189-MC14503BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 14.1mA, 25mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 222189-MC14503BCP |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14503BCP |
| Supply Voltage (VS) | 3 to 18 volts |