onsemi Logic - Logic - Specialty Logic - MC14490PG MC14490PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073186-MC14490PG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073186-MC14490PG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC14490PG - 1073186-MC14490PG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14490PG
1073186-MC14490PG
Logic - Logic - Specialty Logic - MC14490PG 1073186-MC14490PG
Manufacturer: ON Semiconductor Win Source Part Number: 1073186-MC14490PG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1073186-MC14490PG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Contact Bounce Eliminator
Number of Bits: 6
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.5MHz 18V Logic IC
703-MC14490PG
4.5MHz 18V Logic IC 703-MC14490PG
Specialty Logic IC, 6-Bit, 4.5MHz, PDIP, 3-18V, CMOS Product overview: MC14490PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4.5MHz, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490PG can be used for catalog matching and distributor lookup.

Specialty Logic IC, 6-Bit, 4.5MHz, PDIP, 3-18V, CMOS Product overview: MC14490PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4.5MHz, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1073186-MC14490PG 703-MC14490PG
Product Name Logic - Logic - Specialty Logic - MC14490PG 4.5MHz 18V Logic IC
Gate Type Contact Bounce Eliminator
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
IC Package Type DIP; Other; 16-DIP Other; PDIP
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139003P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 54LS30FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Logic - Gates and Inverters - 5414J - 162851-5414J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers