onsemi Logic IC MC14490FELG

Description
SPECIALTY LOGIC CIRCUIT, PDSO16, LEAD FREE, EIAJ, SOP-16 Product overview: MC14490FELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490FELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY LOGIC CIRCUIT, PDSO16, LEAD FREE, EIAJ, SOP-16 Product overview: MC14490FELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490FELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPECIALTY LOGIC CIRCUIT, PDSO16, LEAD FREE, EIAJ, SOP-16 Product overview: MC14490FELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490FELG can be used for catalog matching and distributor lookup.

SPECIALTY LOGIC CIRCUIT, PDSO16, LEAD FREE, EIAJ, SOP-16 Product overview: MC14490FELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490FELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC14490FELG - 135772-MC14490FELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14490FELG
135772-MC14490FELG
Logic - Logic - Specialty Logic - MC14490FELG 135772-MC14490FELG
Manufacturer: ON Semiconductor Win Source Part Number: 135772-MC14490FELG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 135772-MC14490FELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Contact Bounce Eliminator
Number of Bits: 6
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC14490FELG 135772-MC14490FELG
Product Name Logic IC Logic - Logic - Specialty Logic - MC14490FELG
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 2-input AND gate - 74AHC2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
8 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers