onsemi Logic - Logic - Specialty Logic - MC14490FEL MC14490FEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 137609-MC14490FEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 137609-MC14490FEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC14490FEL - 137609-MC14490FEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14490FEL
137609-MC14490FEL
Logic - Logic - Specialty Logic - MC14490FEL 137609-MC14490FEL
Manufacturer: ON Semiconductor Win Source Part Number: 137609-MC14490FEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ

Manufacturer: ON Semiconductor
Win Source Part Number: 137609-MC14490FEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Contact Bounce Eliminator
Number of Bits: 6
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ

Buy Now Datasheet
Logic IC - 703-MC14490FEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SPECIALTY LOGIC CIRCUIT, PDSO16, EIAJ, SOP-16 Product overview: MC14490FEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490FEL can be used for catalog matching and distributor lookup.

SPECIALTY LOGIC CIRCUIT, PDSO16, EIAJ, SOP-16 Product overview: MC14490FEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490FEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 137609-MC14490FEL 703-MC14490FEL
Product Name Logic - Logic - Specialty Logic - MC14490FEL Logic IC
Gate Type Contact Bounce Eliminator
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14DP,125 - 765151-74AHC3G14DP,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Logic - Gates and Inverters - 54ALS38AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details