onsemi Logic - Logic - Specialty Logic - MC14490F MC14490F

Description
Manufacturer: ON Semiconductor Win Source Part Number: 133299-MC14490F Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 133299-MC14490F Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC14490F - 133299-MC14490F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14490F
133299-MC14490F
Logic - Logic - Specialty Logic - MC14490F 133299-MC14490F
Manufacturer: ON Semiconductor Win Source Part Number: 133299-MC14490F Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ

Manufacturer: ON Semiconductor
Win Source Part Number: 133299-MC14490F
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Contact Bounce Eliminator
Number of Bits: 6
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ

Buy Now Datasheet
Singapore, Singapore
SPECIALTY LOGIC CIRCUIT, PDSO16, EIAJ, SOP-16 Product overview: MC14490F from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490F can be used for catalog matching and distributor lookup.

SPECIALTY LOGIC CIRCUIT, PDSO16, EIAJ, SOP-16 Product overview: MC14490F from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 133299-MC14490F 703-MC14490F
Product Name Logic - Logic - Specialty Logic - MC14490F Logic IC
Gate Type Contact Bounce Eliminator
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
IC Package Type Other; 16-SOEIAJ Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 5407/BCA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
5 suppliers