onsemi SMD 18V SOIC Logic IC MC14490DWR2G

Description
6-Bit Clock/Timing IC, 3-18V, SOIC, Surface Mount, 125°C Product overview: MC14490DWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit Clock/Timing IC, 3-18V, SOIC, Surface Mount, 125°C Product overview: MC14490DWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 18V SOIC Logic IC
703-MC14490DWR2G
SMD 18V SOIC Logic IC 703-MC14490DWR2G
6-Bit Clock/Timing IC, 3-18V, SOIC, Surface Mount, 125°C Product overview: MC14490DWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWR2G can be used for catalog matching and distributor lookup.

6-Bit Clock/Timing IC, 3-18V, SOIC, Surface Mount, 125°C Product overview: MC14490DWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC14490DWR2G - 109528-MC14490DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14490DWR2G
109528-MC14490DWR2G
Logic - Logic - Specialty Logic - MC14490DWR2G 109528-MC14490DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 109528-MC14490DWR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Contact Bounce Eliminator Number of Bits: 6 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109528-MC14490DWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Contact Bounce Eliminator
Number of Bits: 6
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC14490DWR2G 109528-MC14490DWR2G
Product Name SMD 18V SOIC Logic IC Logic - Logic - Specialty Logic - MC14490DWR2G
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
 - 54AC00/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details