onsemi SOIC Logic IC MC14490DWR2

Description
SPECIALTY LOGIC CIRCUIT, PDSO16, SOIC-16 Product overview: MC14490DWR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY LOGIC CIRCUIT, PDSO16, SOIC-16 Product overview: MC14490DWR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
703-MC14490DWR2
SOIC Logic IC 703-MC14490DWR2
SPECIALTY LOGIC CIRCUIT, PDSO16, SOIC-16 Product overview: MC14490DWR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWR2 can be used for catalog matching and distributor lookup.

SPECIALTY LOGIC CIRCUIT, PDSO16, SOIC-16 Product overview: MC14490DWR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC14490DWR2 - 1217740-MC14490DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14490DWR2
1217740-MC14490DWR2
Logic - Logic - Specialty Logic - MC14490DWR2 1217740-MC14490DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217740-MC14490DWR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Contact Bounce Eliminator Supply Voltage: 3V ~ 18V Resolution: 6 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 4490 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217740-MC14490DWR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Contact Bounce Eliminator
Supply Voltage: 3V ~ 18V
Resolution: 6
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 4490
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC14490DWR2 1217740-MC14490DWR2
Product Name SOIC Logic IC Logic - Logic - Specialty Logic - MC14490DWR2
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 2-input OR gate - 74AHC2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers
 - 54ACTQ32/QCA - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers