onsemi Logic - Logic - Flip Flops - MC14175BDR2 MC14175BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217708-MC14175BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217708-MC14175BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14175BDR2
1217708-MC14175BDR2
Logic - Logic - Flip Flops - MC14175BDR2 1217708-MC14175BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217708-MC14175BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217708-MC14175BDR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1217708-MC14175BDR2
Product Name Logic - Logic - Flip Flops - MC14175BDR2
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details