onsemi Logic - Logic - Flip Flops - MC14174BCP MC14174BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222154-MC14174BCP Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Family Name: MC14174 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 15.5MHz Alternative Parts (Cross-Reference): HEF40174BP,652; HEF40174BP; HCC40174BD; HCC40174BDT; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic), United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222154-MC14174BCP Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Family Name: MC14174 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 15.5MHz Alternative Parts (Cross-Reference): HEF40174BP,652; HEF40174BP; HCC40174BD; HCC40174BDT; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic), United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14174BCP
222154-MC14174BCP
Logic - Logic - Flip Flops - MC14174BCP 222154-MC14174BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222154-MC14174BCP Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Family Name: MC14174 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 15.5MHz Alternative Parts (Cross-Reference): HEF40174BP,652; HEF40174BP; HCC40174BD; HCC40174BDT; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic), United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 222154-MC14174BCP
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Family Name: MC14174
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 15.5MHz
Alternative Parts (Cross-Reference): HEF40174BP,652; HEF40174BP; HCC40174BD; HCC40174BDT;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic, Slovakia (Slovak Republic), United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 222154-MC14174BCP
Product Name Logic - Logic - Flip Flops - MC14174BCP
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 3 V ~ 18 V
Propagation Delay 120 ns
fMAX 15.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT109PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP16; SOP; SSOP
Logic Family CMOS
View Details
4 suppliers
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
 - 54F399/B2A - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type CLCC20
View Details
3 suppliers