High Voltage, High Current Darlington Transistor Driver Array, PDIP-16, 500-TUBE Product overview: MC1413P from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MC1413P can be used for catalog matching and distributor lookup.
TRANS 7NPN DARL 50V 500MA 16PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 222148-MC1413P
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-PDIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
TRANS 7NPN DARL 50V 0.5A 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-MC1413P | MC1413POS-ND | 222148-MC1413P | MC1413P |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - MC1413P | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| TJ | -20 C (-4 F) | |||
| Polarity | NPN | NPN; 7 NPN Darlington | ||
| Package Type | "16-DIP (0.300"", 7.62mm)" | SOT3; 16-PDIP |