NPN Darlington Array Transistor, 50V, 0.5A, 16-Pin SOIC Product overview: MC1413DR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MC1413DR2 can be used for catalog matching and distributor lookup.
TRANS 7NPN DARL 50V 500MA 16SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217695-MC1413DR2
Packaging: Reel
Mounting Style: SMD
Transistor Type: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: MC1413
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 350mA, 2V
TRANS 7NPN DARL 50V 0.5A 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 277-MC1413DR2 | MC1413DR2OSTR-ND | 1217695-MC1413DR2 | MC1413DR2 |
| Product Name | 50V 0.5A SOIC Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - MC1413DR2 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| TJ | -20 C (-4 F) | 150 C (302 F) | ||
| Polarity | NPN | NPN | ||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | SOT3 | ||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |