4000/14000/40000 SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC14106BDTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14106BDTR2 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14106BDTR2 | MC14106BDTR2-ND | MC14106BDTR2 | MC14106BDTR2 |
| Product Name | TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 18V | 3V ~ 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V; 3V ~ 18V |
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 80 ns | 80 ns | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |