onsemi Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi MC14106BDR2G.

Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4106; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4106; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi - 29AC8125 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi
29AC8125
Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi 29AC8125
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4106; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4106; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8125
Product Name Hex Inverter, Schmitt Trigger Soic-14, Full Reel; Logic Function Onsemi
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-input NAND gate - 74AHC00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers